TE Connectivity 2-2271013-1
- 收藏
- 对比
2-2271013-1
2460-2-2271013-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 96 Position, 2.54 mm [.1 in] Centerline, Unshrouded, Gold, Through Hole - Solder, Signal, Black
1最小包装量--
2-2271013-1详情
TE Connectivity 2-2271013-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2271013-1
TE Internal Description
CELLO,PIN,96P,TH,RA,10U,DIP2.5,-
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
96
Number of Rowsu2009
3
2-2271013-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。