TE Connectivity 2227103-2
- 收藏
- 对比
2227103-2
2460-2227103-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 2, Customer Applied Gasket, Standard, Data Rate (Max) 28 Gb/s, 2 Port, Single Round, Pin, zQSFP /QSFP28
1最小包装量--
2227103-2详情
TE Connectivity 2227103-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2227103-2
TE Internal Description
1X2 CAGE ASSY BHND BZL QSFP28
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 2
EMI Containment Feature Typeu2009
Customer Applied Gasket
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
无
2227103-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。