TE Connectivity 2227302-3
- 收藏
- 对比
2227302-3
2460-2227302-3
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage, Data Rate (Max) 4 Gb/s, Internal/External EMI Springs, SFP, Not Optional, 1 x 1, Through Hole - Press-Fit, 1 Port
1最小包装量--
2227302-3详情
TE Connectivity 2227302-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2227302-3
TE Internal Description
CAGE ASSY, PRESS FIT, SFP
Pluggable I/O Product Typeu2009
Cage
Data Rate (Max)u2009(Gb/s)
4
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
SFP
Lightpipe Optionsu2009
Not Optional
2227302-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。