TE Connectivity 2-2273125-5
- 收藏
- 对比
2-2273125-5
2460-2-2273125-5
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 3 Position, 2 m, Sensor/Actuator, Code A, M12 Socket, M12 Plug, Double Ended, Plastic
1最小包装量--
2-2273125-5详情
TE Connectivity 2-2273125-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2273125-5
TE Internal Description
M12 angld sckt to M12 strght plg 2 LED
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
3
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Socket
Connector Type (End B)u2009
M12 Plug
2-2273125-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。