TE Connectivity 2227669-5
- 收藏
- 对比
2227669-5
2460-2227669-5
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 2 x 1, Internal/External EMI Springs, Included Lightpipe, 2 Port, Outer Left Indicator Up
1最小包装量--
2227669-5详情
TE Connectivity 2227669-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2227669-5
TE Internal Description
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X1
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
2 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
有
Number of Portsu2009
2
2227669-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。