TE Connectivity 2227727-1
- 收藏
- 对比
2227727-1
2460-2227727-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 28 Gb/s, Internal/External EMI Springs, EMI Enhanced, With Lightpipe, 1 x 2, Dual Round, Standard
1最小包装量--
2227727-1详情
TE Connectivity 2227727-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2227727-1
TE Internal Description
zSFP+ 1x2 Cage Assy, Press-Fit, LP
Pluggable I/O Product Typeu2009
Cage Assembly
Data Rate (Max)u2009(Gb/s)
28
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
EMI Enhanced
Lightpipe Optionsu2009
With Lightpipe
2227727-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。