TE Connectivity 2227728-1
- 收藏
- 对比
2227728-1
2460-2227728-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 32 Gb/s, Internal/External EMI Springs, With Lightpipe, 1 x 2, Through Hole - Press-Fit, 2 Port
1最小包装量--
2227728-1详情
TE Connectivity 2227728-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Port Matrix Configurationu2009
1 x 2
Lightpipe Optionsu2009
With Lightpipe
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Data Rate (Max)u2009(Gb/s)
32
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
zSFP+ 1x2 Cage Assy, Press-Fit
TE Internal #
2227728-1
2227728-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。