TE Connectivity 2-2287908-6
- 收藏
- 对比
2-2287908-6
2460-2-2287908-6
可插拔连接器
--
大陆
立即发货

Data Connectivity Headers, F, Wire-to-Board, 1 Position, Shielded, Edge, Signal, -40 – 221 °F [-40 – 105 °C], FAKRA RF Connector System
1最小包装量--
2-2287908-6详情
TE Connectivity 2-2287908-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Board
Connector Codeu2009
F
Mating Pin Diameteru2009
.51u2009mmu2009[u2009.02u2009inu2009]
TE Internal Description
FAKRA, 1 POS, EDGE MOUNT, 9 OCLOCK ASSY
TE Internal #
2-2287908-6
2-2287908-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。