TE Connectivity 2-2296205-2
- 收藏
- 对比
2-2296205-2
2460-2-2296205-2
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire, 22 Position, .165 in [4.2 mm] Centerline, 2 Row, Nylon, Receptacle, Socket, Wire & Cable, Power
1最小包装量--
2-2296205-2详情
TE Connectivity 2-2296205-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Materialu2009
Nylon
TE Internal #
2-2296205-2
TE Internal Description
22P RCPT VAL-U-LOK GWT/V0
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
22
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
Number of Rowsu2009
2
2-2296205-2拓展信息

















哦! 它是空的。