TE Connectivity 222A142-100-0
- 收藏
- 对比
222A142-100-0
2460-222A142-100-0
配线箱,保护
--
大陆
立即发货

Heat Shrink Boots, 90 °, Size 222, 100, 100, -30 – 105 °C [-22 – 221 °F], Long-Term Fluid Exposure at High Temperatures
1最小包装量--
222A142-100-0详情
TE Connectivity 222A142-100-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Molded Part Angleu2009(°)
90
Molded Part Shape Codeu2009
222
Lippedu2009
无
Material Codeu2009
100
Heat Shrink Boot Material Systems Codeu2009
100
TE Internal #
468617-000
TE Internal Description
222A142-100-0
Alias #
1193512-9
222A142-100-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。