TE Connectivity 222F253-50-0
- 收藏
- 对比
222F253-50-0
2460-222F253-50-0
配线箱,保护
--
大陆
立即发货

Heat Shrink Boots, 90 °, Size 222, Lipped, 50, 30, -55 – 150 °C [-67 – 302 °F], Long-Term Fluid Immersion at High Temperatures
1最小包装量--
222F253-50-0详情
TE Connectivity 222F253-50-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
1-1196312-0
TE Internal Description
222F253-50-0
TE Internal #
811559-000
Molded Part Angleu2009(°)
90
Molded Part Shape Codeu2009
222
Lippedu2009
有
Material Codeu2009
50
Heat Shrink Boot Material Systems Codeu2009
30
222F253-50-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。