TE Connectivity 222K174-25L-0
- 收藏
- 对比
222K174-25L-0
2460-222K174-25L-0
热缩管
--
大陆
立即发货

Molded Boot with Lip Right Angle Fluid Resistant Polymer
1最小包装量--
222K174-25L-0详情
TE Connectivity 222K174-25L-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Elastomer, Fluid Resistant Modified
Product Thickness
2.3/1.5
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
35.1/15.7
Inside Diameter Before Shrinking
60
Where Used
General Purpose, Military
Unit Weight
3.384008 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CV7371-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
系列
Instalite
包装
Bulk
类型
模制靴
颜色
Black
子类别
Wire & Cable Management
家人
222K1
大小
74
产品类别
Heat Shrink Cable Boots & End Caps
特征
Without adhesive pre-coating
产品类别
Heat Shrink Cable Boots & End Caps
222K174-25L-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。