TE Connectivity 222S174-100C-0
- 收藏
- 对比
222S174-100C-0
2460-222S174-100C-0
配线箱,保护
--
大陆
立即发货

EMI Shielded Boots, 100, Low Fire Hazard, Low Fire Hazard Screened Material, Adhesive Purchased Separately, RAYCHEM Rayaten
--最小包装量--
222S174-100C-0详情
TE Connectivity 222S174-100C-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK7316-000
TE Internal Description
222S174-100C-0
Material Systems Codeu2009
100
Flammability Requirementu2009
低火灾危险
Primary Product Materialu2009
Low Fire Hazard Screened Material
Adhesive Requirementu2009
Adhesive Purchased Separately
Expanded Inside Diameter (Min)u2009
41u2009mmu2009[u20091.61u2009inu2009]
222S174-100C-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。