TE Connectivity 2-2303378-1
- 收藏
- 对比
2-2303378-1
2460-2-2303378-1
矩形连接器 - 外壳
--
大陆
立即发货

Rectangular Connector Housings
1最小包装量--
2-2303378-1详情
TE Connectivity 2-2303378-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyester
Housing Gender
-
Unit Weight
0.328048 oz
Factory Pack QuantityFactory Pack Quantity
200
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
动态系列
RoHS
Details
系列
D-3000
类型
Strain Relief
子类别
Headers & Wire Housings
触点类型
-
房屋颜色
Black
配件类型
Strain Relief
产品类别
Headers & Wire Housings
产品
Accessories
产品类别
Headers & Wire Housings
2-2303378-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。