TE Connectivity 2-2303812-4
- 收藏
- 对比
2-2303812-4
2460-2-2303812-4
圆形连接器
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Housings
1最小包装量--
2-2303812-4详情
TE Connectivity 2-2303812-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
子类别
汽车连接器
产品类别
汽车连接器
产品类别
汽车连接器
2-2303812-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。