TE Connectivity 2-2307727-5
- 收藏
- 对比
2-2307727-5
2460-2-2307727-5
矩形连接器 - 针座,公插针
--
大陆
立即发货

Board-to-Board Headers & Receptacles
1最小包装量--
2-2307727-5详情
TE Connectivity 2-2307727-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
0 - 0
Degree of protection (IP)
IP40
Suitable for wall mounting
无
Protection class
II
Nominal voltage
220 - 240
Surface protection
Other
长度
50
宽度
50
2-2307727-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。