TE Connectivity 2232247-1
- 收藏
- 对比
2232247-1
2460-2232247-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 15 – 10 AWG Wire Size, 1.65 – 5.26 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass, FASTON 250
1最小包装量--
2232247-1详情
TE Connectivity 2232247-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wire Sizeu2009(mm²)
1.65 – 5.26
Wire Sizeu2009(AWG)
15 – 10
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
250 FASTON,REC.,16-10 AWG,BR
TE Internal #
2232247-1
2232247-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。