TE Connectivity 2-2324582-8
- 收藏
- 对比
2-2324582-8
2460-2-2324582-8
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Wire, 28 Position, 2.5 mm [.098 in] Centerline, Crimp, 2 Row, Natural, Mating Retention, Wire & Cable, Economy Power 2.5
1最小包装量--
2-2324582-8详情
TE Connectivity 2-2324582-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
28
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal Description
HSG,REC,FREE-HANGING,DUALROW,EP2.5
TE Internal #
2-2324582-8
2-2324582-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。