TE Connectivity 2232532-4
- 收藏
- 对比
2232532-4
2460-2232532-4
矩形连接器 - 针座,公插针
--
大陆
立即发货

Wire-to-Board Headers & Receptacles
1最小包装量--
2232532-4详情
TE Connectivity 2232532-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Mounting Styles
Wire
Insert Arrangement
18-32
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
162GB
RoHS
Details
Shell Sizes
18
Shell Style#
In-Line
Factory Pack QuantityFactory Pack Quantity
1
系列
MIL-DTL-26482
包装
Bulk
定位的数量
32 Position
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Crimp
产品类别
军规圆形连接器
外壳电镀
化学镍
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
2232532-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。