TE Connectivity 2232554-2
- 收藏
- 对比
2232554-2
2460-2232554-2
套管 - 电源连接器
--
大陆
立即发货

Conn Wire to Board HDR 3 POS Solder ST Thru-Hole
1最小包装量--
2232554-2详情
TE Connectivity 2232554-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin Over Nickel
形状
Round
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Polyester
Contact Materials
Copper Alloy
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
性别
HDR
子类别
Headers & Wire Housings
引脚数量
3
房屋颜色
Natural
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2232554-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。