TE Connectivity 2232983-1 (Loose Piece)
- 收藏
- 对比
2232983-1 (Loose Piece)
2460-2232983-1 (Loose Piece)
矩形连接器 - 外壳
--
大陆
立即发货

Headers & Wire Housings EP 2.5 LIF RCPT Loose Piece
1最小包装量--
2232983-1 (Loose Piece)详情
TE Connectivity 2232983-1 (Loose Piece)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable Mount / Free Hanging
Minimum Operating Temperature
- 55 C
Maximum Operating Temperature
+ 105 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2232983-1
包装
Bulk
类型
Terminals
终端样式
Crimp
产品
Contacts
2232983-1 (Loose Piece)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。