TE Connectivity 2232995-1
- 收藏
- 对比
2232995-1
2460-2232995-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 15 AWG Wire Size, .51 – 1.65 mm² Wire Size, 100 – 2900 CMA Wire Size, Mating Tab Width .187 in [4.75 mm], Straight
1最小包装量--
2232995-1详情
TE Connectivity 2232995-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Wire Sizeu2009(CMA)
100 – 2900
Wire Sizeu2009(mm²)
.51 – 1.65
Wire Sizeu2009(AWG)
20 – 15
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
187 RCPT FAST AMVR 0157TPPB
TE Internal #
2232995-1
2232995-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。