TE Connectivity 2-2332040-2
- 收藏
- 对比
添加到询价列表
2-2332040-2详情
TE Connectivity 2-2332040-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
13
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Danish standard (earthing pin)
频率
50 - 60
0个相似型号
2-2332040-2拓展信息








哦! 它是空的。