TE Connectivity 2-2332966-1
- 收藏
- 对比
2-2332966-1
2460-2-2332966-1
固态照明连接器
--
大陆
立即发货

ANSI Street Lighting Receptacles, Shorting Cap, Rotatable, Wire-to-Component, 5 Position, Sealable, Power & Signal, -40 – 85 °C, LUMAWISE Endurance N
1最小包装量--
2-2332966-1详情
TE Connectivity 2-2332966-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Component
Lighting Connector Features Includedu2009
Rotatable
Lighting Product Typeu2009
短接电容
TE Internal Description
RECEPTACLE, TOOL-LESS ROTATABLE DIMMING
TE Internal #
2-2332966-1
2-2332966-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。