TE Connectivity 2-2336229-6
- 收藏
- 对比
2-2336229-6
2460-2-2336229-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 6 Position, 5 mm [.197 in] Centerline, Sealable, Wire & Cable, Power Versa-Lock 5.0
1最小包装量--
2-2336229-6详情
TE Connectivity 2-2336229-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2336229-6
TE Internal Description
Power Versa-Lock PLUG, 2X3 KEY B
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
2-2336229-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。