TE Connectivity 2-2338245-8
- 收藏
- 对比
2-2338245-8
2460-2-2338245-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 8 Position, 2.5 mm [.098 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Economy Power 2.5
1最小包装量--
2-2338245-8详情
TE Connectivity 2-2338245-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
PCB Mount Orientationu2009
Vertical
Number of Positionsu2009
8
Number of Rowsu2009
1
Connector Systemu2009
Wire-to-Board
TE Internal Description
EP2.5 HDR 8P VERT BOSS,BLUE,UL
TE Internal #
2-2338245-8
2-2338245-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。