TE Connectivity 2-2343986-2
- 收藏
- 对比
2-2343986-2
2460-2-2343986-2
可插拔连接器
--
大陆
立即发货

QSFP-DD, None, Ganged, Cable-to-Board, Printed Circuit Board, 1 x 5, 5 Port, 1 Rear EONs per Port Column, Data Rate (Max) 400 Gb/s, Fin
1最小包装量--
2-2343986-2详情
TE Connectivity 2-2343986-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Connector Systemu2009
Cable-to-Board
Cage Typeu2009
Ganged
Thermal Accessory Type Includedu2009
Heat Sink
Lightpipe Configurationu2009
None
TE Internal Description
RECEPT CAGE ASSY 1X5 QSFP-DD W HS
TE Internal #
2-2343986-2
2-2343986-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。