TE Connectivity 2-2356607-4
- 收藏
- 对比
2-2356607-4
2460-2-2356607-4
可插拔连接器
--
大陆
立即发货

Plug, Cable-to-Cable, 4 Position, .197 in [5 mm] Centerline, Sealable, Black, Wire & Cable, Signal, Cable Mount (Free-Hanging), Superseal Pro
1最小包装量--
2-2356607-4详情
TE Connectivity 2-2356607-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2356607-4
TE Internal Description
4POS,MCON 1.2,REC HSG ASSY,SLD,COD D
Connector & Housing Typeu2009
Plug
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
4
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
2-2356607-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。