TE Connectivity 2-2364427-1
- 收藏
- 对比
2-2364427-1
2460-2-2364427-1
端子板 - 线对板
--
大陆
立即发货

PCI & PCI Express Connectors, Board-to-Board, 36 Position, .04 in [1 mm] Centerline, Vertical, Black, Height 11.25 mm [.44 in], Width 8.2 mm [.32 in]
1最小包装量--
2-2364427-1详情
TE Connectivity 2-2364427-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Post & Tail Lengthu2009
1.1u2009mmu2009[u2009.043u2009inu2009]
TE Internal #
2-2364427-1
TE Internal Description
PCIE G5 CON,SMT,36P,30,WO MYLAR,ST
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
36
PCI Generationu2009
5
Centerline (Pitch)u2009
1u2009mmu2009[u2009.04u2009inu2009]
2-2364427-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。