TE Connectivity 2-2364573-5
- 收藏
- 对比
2-2364573-5
2460-2-2364573-5
无类别的
--
大陆
立即发货

AVH19 FLT SS MT R P R&B 12V26A
1最小包装量--
2-2364573-5详情
TE Connectivity 2-2364573-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
2-2364573-5拓展信息







哦! 它是空的。