TE Connectivity 2237049-1
- 收藏
- 对比
2237049-1
2460-2237049-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 16 Position, .086 in [2.2 mm] Centerline, Black, Signal, TH/.025 Connector System
1最小包装量--
2237049-1详情
TE Connectivity 2237049-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2237049-1
TE Internal Description
0.64 III 16P PLUG ASSEMBLY
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
16
Centerline (Pitch)u2009
2.2u2009mmu2009[u2009.086u2009inu2009]
2237049-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。