TE Connectivity 2-2378182-1
- 收藏
- 对比
2-2378182-1
2460-2-2378182-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 8 Position, 6 mm Centerline, Fully Shrouded, Silver, Through Hole - Solder, Sealable, Signal, Gray
1最小包装量--
2-2378182-1详情
TE Connectivity 2-2378182-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009(mm)
6
Number of Rowsu2009
2
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
TE Internal Description
8POS,TAB1.5X0.64,HDR ASSY,180DEG,COD B
TE Internal #
2-2378182-1
2-2378182-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。