TE Connectivity 2238016-1 (CUT STRIP)
- 收藏
- 对比
2238016-1 (CUT STRIP)
2460-2238016-1 (CUT STRIP)
矩形连接器 - 外壳
--
大陆
立即发货

Headers & Wire Housings VAL-U-LOK PIN BR Cut Strip of 100
1最小包装量--
2238016-1 (CUT STRIP)详情
TE Connectivity 2238016-1 (CUT STRIP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Details
Mounting Styles
Cable Mount / Free Hanging
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 105 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
2238016-1
包装
切割胶带
应用
Wire-to-Wire
终端样式
Crimp
触点性别
Pin (Male)
产品
Contacts
2238016-1 (CUT STRIP)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。