TE Connectivity 2238023-1
- 收藏
- 对比
2238023-1
2460-2238023-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, Tin, 26 – 22 AWG Wire Size, .13 – .33 mm² Wire Size, Wire & Cable, Crimp, Power, Socket, -40 – 221 °F [-40 – 105 °C]
1最小包装量--
2238023-1详情
TE Connectivity 2238023-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2238023-1
TE Internal Description
VAL-U-LOK SKT BR SN 26-22 LP
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Contact Mating Area Plating Materialu2009
Tin
Wire Sizeu2009(AWG)
26 – 22
Wire Sizeu2009(mm²)
.13 – .33
2238023-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。