TE Connectivity 2238106-1
- 收藏
- 对比
2238106-1详情
TE Connectivity 2238106-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
端子材料
Brass
Insulator Material
Uninsulated
Maximum Operating Temperature
+ 250 C
Housing Gender
-
Minimum Operating Temperature
- 40 C
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
应用
Wire-to-Wire
子类别
Headers & Wire Housings
终端样式
Crimp
触点性别
Socket (Female)
端子类型
Female Quick Disconnect
产品类别
Headers & Wire Housings
产品
Contacts
2238106-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。