TE Connectivity 225361
- 收藏
- 对比
225361详情
TE Connectivity 225361重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Package
Bag
Base Product Number
-
厂商
TE Connectivity Erni
Product Status
活跃
For Use With/Related Products
M12 Male Connector
系列
M8/M12
颜色
Silver
外壳尺寸-插入
M12
配件类型
Screws
特征
-
225361拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。