TE Connectivity 225790-2
- 收藏
- 对比
225790-2
2460-225790-2
背板连接器 - 触头
--
大陆
立即发货

CONN PIN COAX SIZE 5 CABLE 142
1最小包装量--
225790-2详情
TE Connectivity 225790-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
外壳材料
Brass
介电材料
Fluoropolymer
Contact Materials
Copper
包装
Bulk
终端
Crimp
连接器类型
Pin
Reach合规守则
unknown
弱电
Compliant
连接器支持类型
连接器附件
RoHS状态
符合RoHS标准
无铅
不适用
225790-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。