TE Connectivity 225790-6
- 收藏
- 对比
225790-6
2460-225790-6
背板连接器 - 触头
--
大陆
立即发货

225790-6 datasheet pdf and Backplane Connectors - Contacts product details from TE Connectivity stock available at utmel
1最小包装量--
225790-6详情
TE Connectivity 225790-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
5
外壳材料
Brass
介电材料
Fluoropolymer
面板安装
NO
Contact Finish Mating
未说明
Contact Materials
Copper
Insulation Materials
TEFLON
Mounting Styles
STRAIGHT
包装
Bulk
无铅代码
no
终端
Crimp
连接器类型
Pin
附加功能
APPLICABLE CABLES: RG 179/U; RG 187/U
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE
弱电
Compliant
耦合类型
SNAP
RoHS状态
符合RoHS标准
无铅
不适用
225790-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。