TE Connectivity 225831-6
- 收藏
- 对比
225831-6
2460-225831-6
背板连接器 - 触头
--
大陆
立即发货

Rack & Panel Contacts, Socket, 1 Shell Size, Coax, Gold, Wire & Cable
1最小包装量--
225831-6详情
TE Connectivity 225831-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
触点镀层
Gold
底架
Panel
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
ARINC
RoHS
Details
Contact Materials
Copper
系列
ARINC WWE
包装
Bulk
终端
Crimp
连接器类型
Socket
子类别
背板连接器
触点样式
Socket
弱电
Non-Compliant
镀层
Gold
产品类别
Rack & Panel Connectors
产品类别
Rack & Panel Connectors
辐射硬化
无
无铅
不适用
225831-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。