TE Connectivity 225837-1
- 收藏
- 对比
225837-1
2460-225837-1
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Contacts, Pin, 1 Shell Size, Coax, Gold, Wire & Cable
1最小包装量--
225837-1详情
TE Connectivity 225837-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
225837-1
TE Internal Description
ARINC COAXICON PIN SIZE 1
Contact Typeu2009
Pin
Rack & Panel Connector Contact Sizeu2009
1
Rack & Panel Connector Contact Styleu2009
Coax
Contact Mating Area Plating Materialu2009
Gold
Connector & Contact Terminates Tou2009
Wire & Cable
225837-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。