TE Connectivity 225886-6
- 收藏
- 对比
225886-6
2460-225886-6
同轴连接器(射频)
--
大陆
立即发货

CABLE TERMINATED, MALE, BNC CONNECTOR, CRIMP, PLUG
1最小包装量--
225886-6详情
TE Connectivity 225886-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
安装类型
CABLE
面板安装
NO
Contact Materials
Brass
RoHS
Compliant
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
225886-6
Mounting Styles
STRAIGHT
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Manufacturer Series
225886
包装
Bulk
终端
Crimp
连接器类型
BNC
性别
Male
附加功能
APPLICABLE CABLE: RG 11/U
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
方向
Straight
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
BAYONET
阻抗
50 Ω
辐射硬化
无
225886-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。