TE Connectivity 225935-6
- 收藏
- 对比
225935-6
2460-225935-6
背板连接器 - 触头
--
大陆
立即发货

ARINC 600/404 Contacts and Accessories
1最小包装量--
225935-6详情
TE Connectivity 225935-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Panel
外壳材料
Brass
材料
Copper
介电材料
Fluoropolymer
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Contact Materials
Copper
终端
Crimp
连接器类型
Pin
性别
Male
子类别
Circular Connectors
弱电
Compliant
镀层
Gold
产品类别
军规圆形连接器
产品类别
军规圆形连接器
225935-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。