TE Connectivity 2259750-5
- 收藏
- 对比
2259750-5
2460-2259750-5
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China, Stress Cone, Wire, 1 Core, Cross-Section 150 – 400 mm², XLPE/EPR, AL Wire Armoring, Sheds per Phase 10, RAYCHEM CSTO
1最小包装量--
2259750-5详情
TE Connectivity 2259750-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
1
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
≤ 52
Power Cable Termination Technologyu2009
Stress Cone
Power Cable Termination Product Availabilityu2009
China
TE Internal Description
CSTO-27.5-400-SC
TE Internal #
2259750-5
2259750-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。