TE Connectivity 2259767-1
- 收藏
- 对比
2259767-1
2460-2259767-1
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China, Stress Cone, Tape, 3 Core, Cross-Section 25 – 630 mm², XLPE/EPR, Steel Tape Armoring, Sheds per Phase 4, RAYCHEM CSTO
1最小包装量--
2259767-1详情
TE Connectivity 2259767-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2259767-1
TE Internal Description
CSTO-10-2535-T
Power Cable Termination Product Availabilityu2009
China
Power Cable Termination Technologyu2009
Stress Cone
Power Cable Termination Voltage Classu2009(kV)
≤ 17.5
Cable Shield Styleu2009
Tape
Number of Coresu2009
3
2259767-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。