TE Connectivity 225M510-19B
- 收藏
- 对比
225M510-19B
2460-225M510-19B
集成电路(IC)
--
大陆
立即发货

Connector Accessories Spin Coupling Aluminum Alloy Olive Dra
1最小包装量--
225M510-19B详情
TE Connectivity 225M510-19B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
225M510-19B
Manufacturer Part Number
225M510-19B
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
565743-000
Brand
TE Connectivity / Raychem
RoHS
N
连接器类型
圆形连接器适配器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
225M510-19B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。