TE Connectivity 225M510-19C
- 收藏
- 对比
225M510-19C
2460-225M510-19C
热缩套,帽盖
--
大陆
立即发货

Heat Shrink Boot Back shell 10 Shell Size Aluminum Alloy Bright Electroless Nickel
1最小包装量--
225M510-19C详情
TE Connectivity 225M510-19C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
工厂交货时间
11 Weeks
材料
Aluminium
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
225M510-19C
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.26
Reach合规守则
unknown
连接器支持类型
连接器附件
导线/电缆直径
7.1 mm
225M510-19C拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。