注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥41762.373007
10
¥40389.142176
25
¥40108.383486
50
¥39829.576456
100
¥39010.358919
500
¥36221.31747
TE Connectivity 2266737-2
- 收藏
- 对比
2266737-2
2460-2266737-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
--最小包装量--
¥
总价: ¥
2266737-2详情
TE Connectivity 2266737-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Crimp Widthu2009
1.78u2009mmu2009[u2009.07u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OCEAN_2.0_Applicator-S-070F
TE Internal #
2266737-2
2266737-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。