注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥24063.731659
10
¥23272.467758
25
¥23110.692903
50
¥22950.04261
100
¥22478.004514
500
¥20870.941979
TE Connectivity 2266907-2
- 收藏
- 对比
2266907-2
2460-2266907-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
--最小包装量--
¥
总价: ¥
2266907-2详情
TE Connectivity 2266907-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Crimp Widthu2009
1.52u2009mmu2009[u2009.06u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OC-AT-S-FA-060F074F-023-0298
TE Internal #
2266907-2
2266907-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。