TE Connectivity 2267072-3
- 收藏
- 对比
2267072-3
2460-2267072-3
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Double Throw Configuration (Pole-Throw), Switch, Dual Actuator, Extended Actuator Profile, Unthreaded, On [On]
1最小包装量--
2267072-3详情
TE Connectivity 2267072-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2267072-3
TE Internal Description
PMD9P1B10M6RE
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Dual
Actuator Profileu2009
Extended
Bushing Styleu2009
Unthreaded
2267072-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。