TE Connectivity 2267080-2
- 收藏
- 对比
2267080-2详情
TE Connectivity 2267080-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Silver
底架
Solder
RoHS
Compliant
Illuminated
Non-Illuminated
类型
Switch
颜色
Red
子类别
Switches
弱电
Compliant
触点额定电流
3 A
产品类别
拨动开关
可燃性等级
UL94 V-0
2267080-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。